Johanson Technology, Inc. Rf Antenna 5400AT18A1000E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 5400AT18A1000001E Product overview: 5400AT18A1000E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-5400AT18A1000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 5400AT18A1000001E Product overview: 5400AT18A1000E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-5400AT18A1000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas PLEASE SEE GLOBAL MFG PN: 5400AT18A1000001E Product overview: 5400AT18A1000E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-5400AT18A1000E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 5400AT18A1000001E Product overview: 5400AT18A1000E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-5400AT18A1000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Chip Antenna, 5.4Ghz, 50 Ohm, Full Reel; Antenna Type Johanson Technology - 11N6616 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 5.4Ghz, 50 Ohm, Full Reel; Antenna Type Johanson Technology
11N6616
Ceramic Chip Antenna, 5.4Ghz, 50 Ohm, Full Reel; Antenna Type Johanson Technology 11N6616
CERAMIC CHIP ANTENNA, 5.4GHZ, 50 OHM, FULL REEL; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:-; Gain:-2.5dB; Antenna Mounting:SMD; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 5.4GHZ, 50 OHM, FULL REEL; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:-; Gain:-2.5dB; Antenna Mounting:SMD; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Chip Antenna, 5.4Ghz, 50 Ohm; Antenna Type Johanson Technology - 11N6615 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 5.4Ghz, 50 Ohm; Antenna Type Johanson Technology
11N6615
Ceramic Chip Antenna, 5.4Ghz, 50 Ohm; Antenna Type Johanson Technology 11N6615
CERAMIC CHIP ANTENNA, 5.4GHZ, 50 OHM; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:-; Gain:2dB; Antenna Mounting:SMD; Product Range:- RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 5.4GHZ, 50 OHM; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:-; Gain:2dB; Antenna Mounting:SMD; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology - 37AJ2230 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology
37AJ2230
Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology 37AJ2230
ANTENNA, 5.5GHZ, WIFI, 9.5DB; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarisation:-; Gain:-2.5dB; Antenna Mounting:SMD; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANTENNA, 5.5GHZ, WIFI, 9.5DB; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarisation:-; Gain:-2.5dB; Antenna Mounting:SMD; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
JOHANSON TECHNOLOGY 5400AT18A1000E ANTENNA, 5.5GHZ, WIFI, 9.5DB - 406-5400AT18A1000E - Utmel Electronic Limited
Hong Kong, China
JOHANSON TECHNOLOGY 5400AT18A1000E ANTENNA, 5.5GHZ, WIFI, 9.5DB
406-5400AT18A1000E
JOHANSON TECHNOLOGY 5400AT18A1000E ANTENNA, 5.5GHZ, WIFI, 9.5DB 406-5400AT18A1000E
JOHANSON TECHNOLOGY 5400AT18A1000E ANTENNA, 5.5GHZ, WIFI, 9.5DB

JOHANSON TECHNOLOGY 5400AT18A1000E ANTENNA, 5.5GHZ, WIFI, 9.5DB

Supplier's Site
Sheung Wan, Hong Kong
Antennas 4900-5900MHz

Antennas 4900-5900MHz

Buy Now Datasheet
RF Antennas - 5400AT18A1000E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5400AT18A1000E
RF Antennas 5400AT18A1000E
5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-5400AT18A1000E 11N6616 11N6615 406-5400AT18A1000E 5400AT18A1000E 5400AT18A1000E
Product Name Rf Antenna Ceramic Chip Antenna, 5.4Ghz, 50 Ohm, Full Reel; Antenna Type Johanson Technology Ceramic Chip Antenna, 5.4Ghz, 50 Ohm; Antenna Type Johanson Technology JOHANSON TECHNOLOGY 5400AT18A1000E ANTENNA, 5.5GHZ, WIFI, 9.5DB Antennas RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers