Abracon, LLC AEAC Dome Combo AEACBK050048-MW2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Combo Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2483 | 4900 ~ 5825 Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated 2 X dual Wi-Fi external screw mount MIMO antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Combo Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2483 | 4900 ~ 5825 Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated 2 X dual Wi-Fi external screw mount MIMO antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Dome Combo - AEACBK050048-MW2 - Abracon, LLC
Spicewood, TX, United States
AEAC Dome Combo
AEACBK050048-MW2
AEAC Dome Combo AEACBK050048-MW2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome Combo Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2483 | 4900 ~ 5825 Length: 48 mm Width: Ø 50 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Screw Mount Features: IP67 rated 2 X dual Wi-Fi external screw mount MIMO antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Dome Combo
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2400 ~ 2483 | 4900 ~ 5825
  • Length: 48 mm
  • Width: Ø 50 mm
  • Gain Display: 2
  • VSWR: 2.5
  • Polarization: Linear
  • Mounting: Screw Mount
  • Features: IP67 rated 2 X dual Wi-Fi external screw mount MIMO antenna
  • Part Status: Active
Supplier's Site
WiFi Antennas - 2505160 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505160
WiFi Antennas 2505160
WIFI MIMO Antenna, dual band IP67

WIFI MIMO Antenna, dual band IP67

Supplier's Site
WiFi Antennas - 2505159 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505159
WiFi Antennas 2505159
WIFI MIMO Antenna, dual band IP67

WIFI MIMO Antenna, dual band IP67

Supplier's Site
WiFi Antennas - 2505160P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505160P
WiFi Antennas 2505160P
WIFI MIMO Antenna, dual band IP67

WIFI MIMO Antenna, dual band IP67

Supplier's Site
RF Antennas - 535-14817-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14817-ND
RF Antennas 535-14817-ND
2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.4835GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Male (2) Panel Mount

2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.4835GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Male (2) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz, 5.0GHz 2dBi

Antennas 2.4GHz, 5.0GHz 2dBi

Buy Now Datasheet
RF Antennas - AEACBK050048-MW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AEACBK050048-MW2
RF Antennas AEACBK050048-MW2
2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.4835GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Male (2) Panel Mount

2.45GHz, 5.5GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.4835GHz, 4.9GHz ~ 5.825GHz 2dBi SMA Male (2) Panel Mount

Buy Now Datasheet
Hong Kong, China
RF ANT 2X DUALBAND WIFI MIMO SMA
5-AEACBK050048-MW2
RF ANT 2X DUALBAND WIFI MIMO SMA 5-AEACBK050048-MW2
RF ANT 2X DUALBAND WIFI MIMO SMA

RF ANT 2X DUALBAND WIFI MIMO SMA

Supplier's Site
Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon - 34AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon
34AH0210
Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon 34AH0210
MIMO WIFI ANTENNA, 4.9-5.825GHZ, 2DBI ROHS COMPLIANT: YES

MIMO WIFI ANTENNA, 4.9-5.825GHZ, 2DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACBK050048-MW2 2505160 535-14817-ND AEACBK050048-MW2 AEACBK050048-MW2 5-AEACBK050048-MW2 34AH0210
Product Name AEAC Dome Combo WiFi Antennas RF Antennas Antennas RF Antennas RF ANT 2X DUALBAND WIFI MIMO SMA Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi Rohs Compliant Abracon
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 2400.0 to ? MHz 2450.0 to 5500.0 MHz 2450.0 to 5500.0 MHz
Gain 2 dB 2 dB 2 dB 2 dB
VSWR 2.5 :1 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-5G3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details