TDK U.S.A. Corporation SMD 2.4GHZ Rf Antenna ANT016008LCS2442MA2

Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA2 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442 MA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA2 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442 MA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4GHZ Rf Antenna - 875-ANT016008LCS2442MA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-ANT016008LCS2442MA2
SMD 2.4GHZ Rf Antenna 875-ANT016008LCS2442MA2
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA2 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442 MA2 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA2 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442MA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 445-172405CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-172405CT-ND
RF Antennas 445-172405CT-ND
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-172405DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-172405DKR-ND
RF Antennas 445-172405DKR-ND
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-172405TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-172405TR-ND
RF Antennas 445-172405TR-ND
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - ANT016008LCS2442MA2
ANT016008LCS2442MA2
RF Antennas - ANT016008LCS2442MA2 ANT016008LCS2442MA2
Manufacturer: TDK Corporation Win Source Part Number: 803191-ANT016008LCS2 442MA2 Packaging: Reel Mounting Style: SMD Termination: Solder Frequency Range: 2.4GHz ~ 2.484GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 3 Gain: 2.5dBi Height (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 803191-ANT016008LCS2442MA2
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Frequency Range: 2.4GHz ~ 2.484GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 3
Gain: 2.5dBi
Height (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
RF ANT 2.4GHZ CHIP SOLDER SMD - 769-ANT016008LCS2442MA2 - Utmel Electronic Limited
Hong Kong, China
RF ANT 2.4GHZ CHIP SOLDER SMD
769-ANT016008LCS2442MA2
RF ANT 2.4GHZ CHIP SOLDER SMD 769-ANT016008LCS2442MA2
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Supplier's Site
Antennas BT WLAN ZIGBEE ANTENNA CHIP 2.4GHZ

Antennas BT WLAN ZIGBEE ANTENNA CHIP 2.4GHZ

Buy Now Datasheet
ANT016008LCS2442MA2

ANT016008LCS2442MA2

Supplier's Site
RF Antennas - ANT016008LCS2442MA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
ANT016008LCS2442MA2
Radio Frequency Chip/Antenna >> Antennas ANT016008LCS2442MA2
3 Chip antenna 2.5dBi 2.4GHz 0603 Antennas ROHS

3 Chip antenna 2.5dBi 2.4GHz 0603 Antennas ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-ANT016008LCS2442MA2 445-172405CT-ND ANT016008LCS2442MA2 769-ANT016008LCS2442MA2 ANT016008LCS2442MA2 ANT016008LCS2442MA2 ANT016008LCS2442MA2 ANT016008LCS2442MA2
Product Name SMD 2.4GHZ Rf Antenna RF Antennas RF Antennas - ANT016008LCS2442MA2 RF ANT 2.4GHZ CHIP SOLDER SMD Antennas Others RF Antennas Radio Frequency Chip/Antenna >> Antennas
Applications RF Testing RF Antennas RF Testing
Primary Frequency Range 2400.0 to 2484.0 MHz 2400.0 MHz 2400.0 MHz 27.0 MHz 2400.0 MHz
Technology Type Chip Chip
Gain 2.5 dB 2.5 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna 15*15 - ET-GPL1-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers