Pulse Electronics Corporation RF Antennas W1063M

Description
898MHz WLAN Whip, Tilt RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
898MHz WLAN Whip, Tilt RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2628-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2628-ND
RF Antennas 553-2628-ND
898MHz WLAN Whip, Tilt RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount

898MHz WLAN Whip, Tilt RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
898MHZ Rf Antenna - 875-W1063M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
898MHZ Rf Antenna
875-W1063M
898MHZ Rf Antenna 875-W1063M
RF ANT 898MHZ WHIP TILT SMA MALE Product overview: W1063M from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 898MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 898MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1063M can be used for catalog matching and distributor lookup.

RF ANT 898MHZ WHIP TILT SMA MALE Product overview: W1063M from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 898MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 898MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1063M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna, Swivel, 868-928Mhz, Sma Rohs Compliant Pulse Electronics - 85AJ6566 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Swivel, 868-928Mhz, Sma Rohs Compliant Pulse Electronics
85AJ6566
Antenna, Swivel, 868-928Mhz, Sma Rohs Compliant Pulse Electronics 85AJ6566
ANTENNA, SWIVEL, 868-928MHZ, SMA ROHS COMPLIANT: YES

ANTENNA, SWIVEL, 868-928MHZ, SMA ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - W1063M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1063M
RF Antennas W1063M
898MHz WLAN Whip, Tilt RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount

898MHz WLAN Whip, Tilt RF Antenna 868MHz ~ 928MHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
RF ANT 898MHZ WHIP TILT SMA MALE - 664-W1063M - Utmel Electronic Limited
Hong Kong, China
RF ANT 898MHZ WHIP TILT SMA MALE
664-W1063M
RF ANT 898MHZ WHIP TILT SMA MALE 664-W1063M
RF ANT 898MHZ WHIP TILT SMA MALE

RF ANT 898MHZ WHIP TILT SMA MALE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-2628-ND 875-W1063M 85AJ6566 W1063M 664-W1063M
Product Name RF Antennas 898MHZ Rf Antenna Antenna, Swivel, 868-928Mhz, Sma Rohs Compliant Pulse Electronics RF Antennas RF ANT 898MHZ WHIP TILT SMA MALE
Applications Modem or Wireless Network; WLAN RF Testing WLAN RF Testing; WLAN
Primary Frequency Range 898.0 MHz 868.0 to 928.0 MHz 898.0 MHz
Gain 1 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details