TE Connectivity Antennas 1513150-1

Description
Body Features Product Weight : 1.3 G  [.046 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : Stamped Band Type : Single Band Dimensions Product Height : 2.99 MM  [.118 INCH ] Product Length : 28.96 MM  [1.14 INCH ] Product Width : 11.66 MM  [.459 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 4.5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 1.3 G  [.046 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : Stamped Band Type : Single Band Dimensions Product Height : 2.99 MM  [.118 INCH ] Product Length : 28.96 MM  [1.14 INCH ] Product Width : 11.66 MM  [.459 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 4.5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513150-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513150-1
Antennas 1513150-1
Body Features Product Weight : 1.3 G  [.046 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : Stamped Band Type : Single Band Dimensions Product Height : 2.99 MM  [.118 INCH ] Product Length : 28.96 MM  [1.14 INCH ] Product Width : 11.66 MM  [.459 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 4.5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz

Body Features


  • Product Weight : 1.3 G  [.046 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : Stamped
  • Band Type : Single Band

Dimensions


  • Product Height : 2.99 MM  [.118 INCH ]
  • Product Length : 28.96 MM  [1.14 INCH ]
  • Product Width : 11.66 MM  [.459 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Surface Mount (SMT)

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5
  • Gain (Max) (DB) : 4.5

Usage Conditions


  • Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
1513150-1
Antennas 1513150-1
Antennas

Antennas

Buy Now
RF Antennas - A112306-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A112306-ND
RF Antennas A112306-ND
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.483.5GHz 4.5dB Solder Surface Mount

2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.483.5GHz 4.5dB Solder Surface Mount

Buy Now Datasheet
Antenna Bluetooth 802.11b 4.5dB Gain 2500MHz - 792-1513150-1 - Utmel Electronic Limited
Hong Kong, China
Antenna Bluetooth 802.11b 4.5dB Gain 2500MHz
792-1513150-1
Antenna Bluetooth 802.11b 4.5dB Gain 2500MHz 792-1513150-1
Antenna Bluetooth 802.11b 4.5dB Gain 2500MHz

Antenna Bluetooth 802.11b 4.5dB Gain 2500MHz

Supplier's Site
RF Antennas - 1513150-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513150-1
RF Antennas 1513150-1
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.483.5GHz 4.5dB Solder Surface Mount

2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.483.5GHz 4.5dB Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513150-1
Antennas 1513150-1
Antennas Bluetooth STAMPED ANTENNA

Antennas Bluetooth STAMPED ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513150-1 1513150-1 A112306-ND 792-1513150-1 1513150-1 1513150-1
Product Name Antennas Antennas RF Antennas Antenna Bluetooth 802.11b 4.5dB Gain 2500MHz RF Antennas Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi Modem or Wireless Network; Bluetooth, WiMedia™, WLAN, Zigbee™ Bluetooth, WiMedia™, WLAN, Zigbee™ Bluetooth, WiMedia™, WLAN, Zigbee™
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz 2400.0 MHz 2400.0 MHz
Gain 4.5 dB 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195846-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers