Texas Instruments IC ANTENNA DRIVER MULT 28HTSSOP TPIC84125TPWPRQ1

Description
IC ANTENNA DRIVER MULT 28HTSSOP
Description
IC ANTENNA DRIVER MULT 28HTSSOP

Suppliers

Company
Product
Description
Supplier Links
IC ANTENNA DRIVER MULT 28HTSSOP - 815-TPIC84125TPWPRQ1 - Utmel Electronic Limited
Hong Kong, China
IC ANTENNA DRIVER MULT 28HTSSOP
815-TPIC84125TPWPRQ1
IC ANTENNA DRIVER MULT 28HTSSOP 815-TPIC84125TPWPRQ1
IC ANTENNA DRIVER MULT 28HTSSOP

IC ANTENNA DRIVER MULT 28HTSSOP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Antennas
Product Number 815-TPIC84125TPWPRQ1
Product Name IC ANTENNA DRIVER MULT 28HTSSOP
Primary Frequency Range 0.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
WiFi Antennas - 1248720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details