Molex WiFi Antennas 1461531200

Description
2.4/5G dual band Flex 200mm assy MHF4
Request a Quote Datasheet
Description
2.4/5G dual band Flex 200mm assy MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2182059 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182059
WiFi Antennas 2182059
2.4/5G dual band Flex 200mm assy MHF4

2.4/5G dual band Flex 200mm assy MHF4

Supplier's Site
WiFi Antennas - 2182058 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182058
WiFi Antennas 2182058
2.4/5G dual band Flex 200mm assy MHF4

2.4/5G dual band Flex 200mm assy MHF4

Supplier's Site
RF Antennas - WM17823-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM17823-ND
RF Antennas WM17823-ND
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

Buy Now Datasheet
RF Antennas - 1461531200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461531200
RF Antennas 1461531200
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

Buy Now Datasheet
RF ANT 2.4/5GHZ FLAT PATCH 200MM - 514-1461531200 - Utmel Electronic Limited
Hong Kong, China
RF ANT 2.4/5GHZ FLAT PATCH 200MM
514-1461531200
RF ANT 2.4/5GHZ FLAT PATCH 200MM 514-1461531200
RF ANT 2.4/5GHZ FLAT PATCH 200MM

RF ANT 2.4/5GHZ FLAT PATCH 200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas
Product Number 2182059 WM17823-ND 1461531200 514-1461531200
Product Name WiFi Antennas RF Antennas RF Antennas RF ANT 2.4/5GHZ FLAT PATCH 200MM
Applications Modem or Wireless Network Modem or Wireless Network; WLAN, Zigbee™ WLAN, Zigbee™ RF Testing; WLAN, Zigbee™
Gain 3.5 dB 3 to 4.5 dB 3 to 4.5 dB
Form Factor / Mounting Internal
Connectors I-PEX MHF4 Connector I-PEX MHF4L
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details