Pulse Electronics Corporation RF Antennas GPSMOD1333

Description
1.575GHz GPS Ceramic Patch RF Antenna 1dB U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1dB U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-GPSMOD1333-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Ceramic Patch RF Antenna 1dB U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1dB U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-GPSMOD1333 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-GPSMOD1333
1.575GHZ Rf Antenna 875-GPSMOD1333
RF ANT 1.575GHZ CER PATCH U.FL Product overview: GPSMOD1333 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMOD1333 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH U.FL Product overview: GPSMOD1333 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSMOD1333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF ANT 1.575GHZ CER PATCH U.FL - 664-GPSMOD1333 - Utmel Electronic Limited
Hong Kong, China
RF ANT 1.575GHZ CER PATCH U.FL
664-GPSMOD1333
RF ANT 1.575GHZ CER PATCH U.FL 664-GPSMOD1333
RF ANT 1.575GHZ CER PATCH U.FL

RF ANT 1.575GHZ CER PATCH U.FL

Supplier's Site
RF Antennas - GPSMOD1333 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSMOD1333
RF Antennas GPSMOD1333
1.575GHz GPS Ceramic Patch RF Antenna 1dB U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1dB U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-GPSMOD1333-ND 875-GPSMOD1333 664-GPSMOD1333 GPSMOD1333
Product Name RF Antennas 1.575GHZ Rf Antenna RF ANT 1.575GHZ CER PATCH U.FL RF Antennas
Applications GPS; GPS RF Testing RF Testing; GPS GPS
Primary Frequency Range 1575.0 MHz 1575.0 MHz
Gain 1 dB 1 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details