Pulse Electronics Corporation RF Antennas W3010

Description
1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1670-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1670-1-ND
RF Antennas 553-1670-1-ND
1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1670-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1670-6-ND
RF Antennas 553-1670-6-ND
1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1670-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1670-2-ND
RF Antennas 553-1670-2-ND
1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

Buy Now Datasheet
SMD 1.575GHZ Rf Antenna - 875-W3010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ Rf Antenna
875-W3010
SMD 1.575GHZ Rf Antenna 875-W3010
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3010 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3010 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: W3010 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gps Ceramic Antenna, 1.56-1.61 Ghz; Center Frequency Pulse Larsen Antennas - 60AC3007 - Newark, An Avnet Company
Chicago, IL, United States
Gps Ceramic Antenna, 1.56-1.61 Ghz; Center Frequency Pulse Larsen Antennas
60AC3007
Gps Ceramic Antenna, 1.56-1.61 Ghz; Center Frequency Pulse Larsen Antennas 60AC3007
GPS CERAMIC ANTENNA, 1.56-1.61 GHZ; Center Frequency:1.585GHz; Antenna Case Size:10mm x 3.2mm x 2mm; Product Range:Monarch Series RoHS Compliant: Yes

GPS CERAMIC ANTENNA, 1.56-1.61 GHZ; Center Frequency:1.585GHz; Antenna Case Size:10mm x 3.2mm x 2mm; Product Range:Monarch Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hong Kong, China
ANTENNA GPS CERAMIC 1.575GHZ
17639-W3010
ANTENNA GPS CERAMIC 1.575GHZ 17639-W3010
ANTENNA GPS CERAMIC 1.575GHZ

ANTENNA GPS CERAMIC 1.575GHZ

Supplier's Site
RF Antennas - W3010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3010
RF Antennas W3010
1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 2.8dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-1670-1-ND 875-W3010 60AC3007 17639-W3010 W3010
Product Name RF Antennas SMD 1.575GHZ Rf Antenna Gps Ceramic Antenna, 1.56-1.61 Ghz; Center Frequency Pulse Larsen Antennas ANTENNA GPS CERAMIC 1.575GHZ RF Antennas
Applications GPS; GPS RF Testing GPS; GPS GPS
Primary Frequency Range 1575.0 MHz 1575.0 MHz
Gain 2.8 dB 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details