Taoglas SMD 1700MHz 2170MHz Rf Antenna PA.25A

Description
Mobile Station Antenna, 1700MHz Min, 2170MHz Max, 4.62dB Gain, 35 X 5 MM, 6 MM HEIGHT, ROHS COMPLIANT, CERAMIC, SMD Product overview: PA.25A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1700MHz, 2170MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1700MHz, 2170MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.25A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mobile Station Antenna, 1700MHz Min, 2170MHz Max, 4.62dB Gain, 35 X 5 MM, 6 MM HEIGHT, ROHS COMPLIANT, CERAMIC, SMD Product overview: PA.25A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1700MHz, 2170MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1700MHz, 2170MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.25A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1700MHz 2170MHz Rf Antenna - 875-PA.25A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1700MHz 2170MHz Rf Antenna
875-PA.25A
SMD 1700MHz 2170MHz Rf Antenna 875-PA.25A
Mobile Station Antenna, 1700MHz Min, 2170MHz Max, 4.62dB Gain, 35 X 5 MM, 6 MM HEIGHT, ROHS COMPLIANT, CERAMIC, SMD Product overview: PA.25A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1700MHz, 2170MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1700MHz, 2170MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.25A can be used for catalog matching and distributor lookup.

Mobile Station Antenna, 1700MHz Min, 2170MHz Max, 4.62dB Gain, 35 X 5 MM, 6 MM HEIGHT, ROHS COMPLIANT, CERAMIC, SMD Product overview: PA.25A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1700MHz, 2170MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1700MHz, 2170MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.25A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1060-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1060-2-ND
RF Antennas 931-1060-2-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1060-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1060-1-ND
RF Antennas 931-1060-1-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1060-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1060-6-ND
RF Antennas 931-1060-6-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - PA.25A
PA.25A
RF Antennas - PA.25A PA.25A
Manufacturer: Taoglas Limited Win Source Part Number: 929951-PA.25A Series: Anam Features: 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: PA.25 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 931-1060-6, PA25A, 2266-PA.25A, Q6799542, 931-1060-1, 931-1060-2

Manufacturer: Taoglas Limited
Win Source Part Number: 929951-PA.25A
Series: Anam
Features: 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: PA.25
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 931-1060-6, PA25A, 2266-PA.25A, Q6799542, 931-1060-1, 931-1060-2

Buy Now Datasheet
Antenna GSM 960MHz/2170MHz SMD Blister T/R - 774-PA.25A - Utmel Electronic Limited
Hong Kong, China
Antenna GSM 960MHz/2170MHz SMD Blister T/R
774-PA.25A
Antenna GSM 960MHz/2170MHz SMD Blister T/R 774-PA.25A
Antenna GSM 960MHz/2170MHz SMD Blister T/R

Antenna GSM 960MHz/2170MHz SMD Blister T/R

Supplier's Site
Cellular/3G Antenna, 2.17Ghz, 3.51Dbi; Antenna Type Taoglas - 72AC6240 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/3G Antenna, 2.17Ghz, 3.51Dbi; Antenna Type Taoglas
72AC6240
Cellular/3G Antenna, 2.17Ghz, 3.51Dbi; Antenna Type Taoglas 72AC6240
CELLULAR/3G ANTENNA, 2.17GHZ, 3.51DBI; Antenna Type:Cellular / 3G; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:PCB; Gain:3.51dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

CELLULAR/3G ANTENNA, 2.17GHZ, 3.51DBI; Antenna Type:Cellular / 3G; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:PCB; Gain:3.51dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - PA.25A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PA.25A
RF Antennas PA.25A
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.7GHz ~ 2.17GHz 1.49dBi, 1.76dBi, 2.4dBi, 2.53dBi, 2.46dBi, 4.62dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-PA.25A 931-1060-2-ND PA.25A 774-PA.25A 72AC6240 PA.25A
Product Name SMD 1700MHz 2170MHz Rf Antenna RF Antennas RF Antennas - PA.25A Antenna GSM 960MHz/2170MHz SMD Blister T/R Cellular/3G Antenna, 2.17Ghz, 3.51Dbi; Antenna Type Taoglas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA
Primary Frequency Range 850.0 to 2100.0 MHz 850.0 to 2100.0 MHz 1710.0 to 2170.0 MHz
Gain 1.49 to 4.62 dB 1.49 to 4.62 dB 3.51 dB
VSWR 3 :1 3 :1 3 :1
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details