Taoglas RF Antennas - SGP.1575.15.4.A.02 SGP.1575.15.4.A.02

Description
Manufacturer: Taoglas Limited Win Source Part Number: 894312-SGP.1575.15.4 .A.02 Features: 1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: SGP.15A, 931-1024-6, 931-1024-2, SGP1575154A02, 931-1024-1
Request a Quote Datasheet
Description
Manufacturer: Taoglas Limited Win Source Part Number: 894312-SGP.1575.15.4 .A.02 Features: 1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: SGP.15A, 931-1024-6, 931-1024-2, SGP1575154A02, 931-1024-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - SGP.1575.15.4.A.02
SGP.1575.15.4.A.02
RF Antennas - SGP.1575.15.4.A.02 SGP.1575.15.4.A.02
Manufacturer: Taoglas Limited Win Source Part Number: 894312-SGP.1575.15.4 .A.02 Features: 1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: SGP.15A, 931-1024-6, 931-1024-2, SGP1575154A02, 931-1024-1

Manufacturer: Taoglas Limited
Win Source Part Number: 894312-SGP.1575.15.4.A.02
Features: 1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: SGP.15A, 931-1024-6, 931-1024-2, SGP1575154A02, 931-1024-1

Buy Now Datasheet
SMD 1578.42MHz Rf Antenna - 875-SGP.1575.15.4.A.02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1578.42MHz Rf Antenna
875-SGP.1575.15.4.A.02
SMD 1578.42MHz Rf Antenna 875-SGP.1575.15.4.A.02
Antenna Patch 1dBi 1578.42MHz 13-Pin SMD T/R Product overview: SGP.1575.15.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1578.42MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1578.42MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SGP.1575.15.4.A. 02 can be used for catalog matching and distributor lookup.

Antenna Patch 1dBi 1578.42MHz 13-Pin SMD T/R Product overview: SGP.1575.15.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1578.42MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1578.42MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SGP.1575.15.4.A.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1024-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1024-2-ND
RF Antennas 931-1024-2-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - SGP.1575.15.4.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -1dBic Solder Surface Mount

Buy Now Datasheet
GPS SMT PATCH ANTENNA 1575MHZ - 774-SGP.1575.15.4.A.02 - Utmel Electronic Limited
Hong Kong, China
GPS SMT PATCH ANTENNA 1575MHZ
774-SGP.1575.15.4.A.02
GPS SMT PATCH ANTENNA 1575MHZ 774-SGP.1575.15.4.A.02
GPS SMT PATCH ANTENNA 1575MHZ

GPS SMT PATCH ANTENNA 1575MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number SGP.1575.15.4.A.02 875-SGP.1575.15.4.A.02 931-1024-2-ND SGP.1575.15.4.A.02 774-SGP.1575.15.4.A.02
Product Name RF Antennas - SGP.1575.15.4.A.02 SMD 1578.42MHz Rf Antenna RF Antennas RF Antennas GPS SMT PATCH ANTENNA 1575MHZ
Applications RF Testing GPS; GPS GPS GPS; GPS
Primary Frequency Range 1575.0 MHz 1575.0 MHz
Gain -1 dB -1 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868FPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 4 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details