850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount
RF ANT 850/900MHZ PCB TRACE SLD Product overview: A10340 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10340 can be used for catalog matching and distributor lookup.
Manufacturer: Antenova
Win Source Part Number: 858794-A10340
Series: Calvus
Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 627-1022-6, Q7854908, 627-1022-1, 627-1022-2
Antennas Calvus SMD GSM850/ 900/1800/1900/WCDMA
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount
RF ANT 850/900MHZ PCB TRACE SLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 627-1022-2-ND | 875-A10340 | A10340 | A10340 | A10340 | A10340 | 75-A10340 |
| Product Name | RF Antennas | 900MHZ Rf Antenna | RF Antennas - A10340 | Antennas | Others | RF Antennas | RF ANT 850/900MHZ PCB TRACE SLD |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS | RF Testing | GSM, UMTS | RF Testing; GSM, UMTS | |||
| Primary Frequency Range | 850.0 to 1900.0 MHz | 960.0 MHz | 850.0 to 1900.0 MHz | ||||
| Gain | 1.7 to 3 dB | -1.6 dB | 1.7 to 3 dB | ||||
| VSWR | 3.1 :1 | 3.1 :1 |