RF ANT 850/900MHZ PCB TRACE SLD Product overview: A10315 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10315 can be used for catalog matching and distributor lookup.
Manufacturer: Antenova
Win Source Part Number: 858793-A10315
Series: Reflexus
Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 3.7dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: Q6861011C, 627-1021-6, 627-1021-2, 627-1021-1
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 3.7dBi Solder Surface Mount
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 3.7dBi Solder Surface Mount
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 3.7dBi Solder Surface Mount
Antennas Reflexus SMD GSM850/ 900/1800/1900/WCDMA
ANTENNA REFLEXUS 824-960MHZ SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-A10315 | A10315 | 627-1021-2-ND | A10315 | A10315 | 75-A10315 |
| Product Name | 900MHZ Rf Antenna | RF Antennas - A10315 | RF Antennas | RF Antennas | Antennas | ANTENNA REFLEXUS 824-960MHZ SMD |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS | GSM, UMTS | GSM, UMTS | ||
| Primary Frequency Range | 850.0 to 1900.0 MHz | 850.0 to 1900.0 MHz | ||||
| Gain | 2 to 3.7 dB | 2 to 3.7 dB |