Molex WiFi Antennas 1461531300

Description
2.4/5G dual band Flex 300mm assy MHF4
Request a Quote Datasheet
Description
2.4/5G dual band Flex 300mm assy MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2182061 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182061
WiFi Antennas 2182061
2.4/5G dual band Flex 300mm assy MHF4

2.4/5G dual band Flex 300mm assy MHF4

Supplier's Site
RF Antennas - WM22474-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22474-ND
RF Antennas WM22474-ND
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.4dBi, 3.2dBi IPEX MHF4L Adhesive

2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.4dBi, 3.2dBi IPEX MHF4L Adhesive

Buy Now Datasheet
RF ANT 2.4417/5.415GHZ PCB 300MM - 514-1461531300 - Utmel Electronic Limited
Hong Kong, China
RF ANT 2.4417/5.415GHZ PCB 300MM
514-1461531300
RF ANT 2.4417/5.415GHZ PCB 300MM 514-1461531300
RF ANT 2.4417/5.415GHZ PCB 300MM

RF ANT 2.4417/5.415GHZ PCB 300MM

Supplier's Site
RF Antennas - 1461531300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461531300
RF Antennas 1461531300
2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.4dBi, 3.2dBi IPEX MHF4L Adhesive

2.4417GHz, 5.415GHz Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz, 5GHz 2.4dBi, 3.2dBi IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2182061 WM22474-ND 514-1461531300 1461531300
Product Name WiFi Antennas RF Antennas RF ANT 2.4417/5.415GHZ PCB 300MM RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Wi-Fi, Zigbee™ RF Testing; Wi-Fi, Zigbee™ Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to ? MHz 2441.7 to 5415.0 MHz 2441.7 to 5415.0 MHz
Gain 2.8 dB 2.4 to 3.2 dB 2.4 to 3.2 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2024078 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 0.0 to ? MHz
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers