Linx Technologies 2.45GHz Ultra-Compact Chip Antenna (Tape and Reel) ANT-2.45-CHP-T

Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet
Description
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHz Ultra-Compact Chip Antenna (Tape and Reel) - ANT-2.45-CHP-T - Linx Technologies
Merlin, OR, USA
2.45GHz Ultra-Compact Chip Antenna (Tape and Reel)
ANT-2.45-CHP-T
2.45GHz Ultra-Compact Chip Antenna (Tape and Reel) ANT-2.45-CHP-T
CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards Unobtrusive: tiny package is easy to hide inside a product case Reflow compatible: withstands oven temperatures up to 260°C

CHP Series Ceramic Chip Antennas

Embedded Quarter-Wave Chips

The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C.

  • Versatile: wide bandwidth at 2.45GHz is suitable for Bluetooth, 802.11, ZigBee and other RF standards
  • Unobtrusive: tiny package is easy to hide inside a product case
  • Reflow compatible: withstands oven temperatures up to 260°C
Supplier's Site Datasheet
RF Antennas - ANT-2.45-CHP-T - ANT-2.45-CHP-T - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - ANT-2.45-CHP-T
ANT-2.45-CHP-T
RF Antennas - ANT-2.45-CHP-T ANT-2.45-CHP-T
Manufacturer: Linx Technologies Inc. Win Source Part Number: 801033-ANT-2.45-CHP- T Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, Thread, Wi-Fi, Zigbee Power - Max: 3W Frequency Range: 2.36GHz ~ 2.54GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 0.5dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 801033-ANT-2.45-CHP-T
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: Bluetooth, Thread, Wi-Fi, Zigbee
Power - Max: 3W
Frequency Range: 2.36GHz ~ 2.54GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 0.5dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Height (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
2.45GHz Rf Antenna - 875-ANT-2.45-CHP-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHz Rf Antenna
875-ANT-2.45-CHP-T
2.45GHz Rf Antenna 875-ANT-2.45-CHP-T
Antennas 2.45GHz Chip Ant. Product overview: ANT-2.45-CHP-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.45-CHP-T can be used for catalog matching and distributor lookup.

Antennas 2.45GHz Chip Ant. Product overview: ANT-2.45-CHP-T from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.45-CHP-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF ANT 2.4GHZ CHIP SOLDER SMD - 473-ANT-2.45-CHP-T - Utmel Electronic Limited
Hong Kong, China
RF ANT 2.4GHZ CHIP SOLDER SMD
473-ANT-2.45-CHP-T
RF ANT 2.4GHZ CHIP SOLDER SMD 473-ANT-2.45-CHP-T
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Supplier's Site
RF Antennas - ANT-2.45-CHP-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.45-CHP-T
RF Antennas ANT-2.45-CHP-T
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.36GHz ~ 2.54GHz 0.5dBi Solder Surface Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.36GHz ~ 2.54GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz Chip Ant.

Antennas 2.45GHz Chip Ant.

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ANT-2.45-CHP-T ANT-2.45-CHP-T 875-ANT-2.45-CHP-T 473-ANT-2.45-CHP-T ANT-2.45-CHP-T ANT-2.45-CHP-T
Product Name 2.45GHz Ultra-Compact Chip Antenna (Tape and Reel) RF Antennas - ANT-2.45-CHP-T 2.45GHz Rf Antenna RF ANT 2.4GHZ CHIP SOLDER SMD RF Antennas Antennas
Applications Telemetry; Compact Portable Devices, Industrial Process Monitoring RF Testing RF Testing; Bluetooth, Thread, Wi-Fi, Zigbee™ Bluetooth, Thread, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2450.0 MHz 2400.0 MHz
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-1440 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
GPS PCB Active Patch Antenna L1 Band with 1.13mm Cable L-10cm + UFL 25*25*2mm - ET-GPL1-5L10C-U-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details