RF ANT 2.4GHZ PCB TRACE CAB SMD Product overview: W3525B100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3525B100 can be used for catalog matching and distributor lookup.
2.4GHz Wi-Fi, WLAN PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
ANTENNA SNGL-BAND I-PEX 2.4GHZ
ANTENNA, PCB, 2.4GHZ, IPEX; Antenna Type:Omni-directiona
ANTENNA, OMNI-DIRECTIONAL, 2.4GHZ, 2DB; Antenna Type:Omni-directiona
2.4GHz Wi-Fi, WLAN PCB Trace RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3525B100 | 553-1827-ND | 17639-W3525B100 | 55T7406 | W3525B100 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | ANTENNA SNGL-BAND I-PEX 2.4GHZ | Antenna, Pcb, 2.4Ghz, Ipex; Antenna Type Pulse Electronics | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Wi-Fi, WLAN | Wi-Fi, WLAN | ||
| Technology Type | PCB Trace | PCB Trace | PCB Trace | ||
| Primary Frequency Range | 2400.0 MHz | ? to 2400.0 MHz | |||
| Gain | 2 dB | 2 dB |
Vertical