RF ANT 868MHZ CHIP SOLDER SMD Product overview: W3016 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3016 can be used for catalog matching and distributor lookup.
868MHz Chip RF Antenna 844MHz ~ 904MHz -2.2dBi Solder Surface Mount
868MHz Chip RF Antenna 844MHz ~ 904MHz -2.2dBi Solder Surface Mount
868MHz Chip RF Antenna 844MHz ~ 904MHz -2.2dBi Solder Surface Mount
868MHz Chip RF Antenna 844MHz ~ 904MHz -2.2dBi Solder Surface Mount
CERAMIC CHIP ANTENNA, 844-904MHZ; Center Frequency:874MHz; Antenna Case Size:10mm x 3.2mm x 4mm; Product Range:- RoHS Compliant: Yes
RF ANT 868MHZ CHIP SOLDER SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3016 | 553-1694-1-ND | W3016 | 60AC3012 | 17639-W3016 |
| Product Name | SMD 868MHZ Rf Antenna | RF Antennas | RF Antennas | Ceramic Chip Antenna, 844-904Mhz; Center Frequency Pulse Larsen Antennas | RF ANT 868MHZ CHIP SOLDER SMD |
| Applications | RF Testing | RF Antennas | RF Testing | ||
| Primary Frequency Range | 844.0 to 904.0 MHz | 868.0 MHz | 868.0 MHz | ||
| Technology Type | Chip | Chip |
Vertical