Molex RF Antennas 1461860300

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.4dBi, 3dBi, 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.4dBi, 3dBi, 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM12393-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM12393-ND
RF Antennas WM12393-ND
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.4dBi, 3dBi, 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.4dBi, 3dBi, 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF ANT 1.561/1.575GHZ FLAT 300MM - 514-1461860300 - Utmel Electronic Limited
Hong Kong, China
RF ANT 1.561/1.575GHZ FLAT 300MM
514-1461860300
RF ANT 1.561/1.575GHZ FLAT 300MM 514-1461860300
RF ANT 1.561/1.575GHZ FLAT 300MM

RF ANT 1.561/1.575GHZ FLAT 300MM

Supplier's Site
RF Antennas - 1461860300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461860300
RF Antennas 1461860300
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.4dBi, 3dBi, 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.4dBi, 3dBi, 3.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM12393-ND 514-1461860300 1461860300
Product Name RF Antennas RF ANT 1.561/1.575GHZ FLAT 300MM RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, GLONASS, WiMax, WLAN, Wi-Fi RF Testing; BeiDou, GLONASS, WiMax, WLAN, Wi-Fi BeiDou, GLONASS, WiMax, WLAN, Wi-Fi
Primary Frequency Range 1561.0 to 5000.0 MHz 1561.0 to 5000.0 MHz
Gain 2.4 to 3.7 dB 2.4 to 3.7 dB
Technology Type Patch Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP29-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers