Ai-Thinker -97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS ESP-S3-32S

Description
-97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS
Description
-97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
-97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS
16460-ESP-S3-32S
-97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS 16460-ESP-S3-32S
-97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS

-97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Antennas
Product Number 16460-ESP-S3-32S
Product Name -97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details