RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: W3092 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3092 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.483GHz 0.8dBi Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.483GHz 0.8dBi Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.483GHz 0.8dBi Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.483GHz 0.8dBi Solder Surface Mount
THE BLUE DOT CHIP ANTENNA, 2.4-2.483 GHZ; Center Frequency:2.4415GHz;
RF ANT 2.4GHZ CHIP SOLDER SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3092 | 553-3656-6-ND | W3092 | 60AC3020 | 664-W3092 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | RF Antennas | The Blue Dot Chip Antenna, 2.4-2.483 Ghz; Center Frequency Pulse Larsen Antennas | RF ANT 2.4GHZ CHIP SOLDER SMD |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, Wi-Fi | Bluetooth, Wi-Fi | RF Testing; Bluetooth, Wi-Fi | |
| Primary Frequency Range | 2400.0 to 2483.0 MHz | 2400.0 MHz | 2400.0 MHz | ||
| Technology Type | Chip | Chip | |||
| Gain | 0.8000 dB | 0.8000 dB |
Linear, Vertical