Microchip Technology, Inc. Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes RN42-I/RM615

Description
Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes
Description
Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes
536-RN42-I/RM615
Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes 536-RN42-I/RM615
Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes

Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Antennas
Product Number 536-RN42-I/RM615
Product Name Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers