Pulse Electronics Corporation Rfid Antenna W7002

Description
NFC WIRE LOOP ANTENNA Product overview: W7002 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NFC WIRE LOOP ANTENNA Product overview: W7002 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfid Antenna - 855-W7002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rfid Antenna
855-W7002
Rfid Antenna 855-W7002
NFC WIRE LOOP ANTENNA Product overview: W7002 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7002 can be used for catalog matching and distributor lookup.

NFC WIRE LOOP ANTENNA Product overview: W7002 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - 553-2634-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
553-2634-ND
RFID Antennas 553-2634-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - W7002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
W7002
RFID Antennas W7002
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
Hong Kong, China
NFC WIRE LOOP ANTENNA
17639-W7002
NFC WIRE LOOP ANTENNA 17639-W7002
NFC WIRE LOOP ANTENNA

NFC WIRE LOOP ANTENNA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas
Product Number 855-W7002 553-2634-ND W7002 17639-W7002
Product Name Rfid Antenna RFID Antennas RFID Antennas NFC WIRE LOOP ANTENNA
Applications RF Testing RFID
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers