Linx Technologies 433MHz PW Series Antenna ANT-433-PW-QW

Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet
Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz PW Series Antenna - ANT-433-PW-QW - Linx Technologies
Merlin, OR, USA
433MHz PW Series Antenna
ANT-433-PW-QW
433MHz PW Series Antenna ANT-433-PW-QW
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB.

  • Affordable: cable solders to the board; no need to purchase a connector
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
433MHz Rf Antenna - 875-ANT-433-PW-QW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHz Rf Antenna
875-ANT-433-PW-QW
433MHz Rf Antenna 875-ANT-433-PW-QW
Antennas Permanent Mount 1/4 Wave Whip 433MHz Product overview: ANT-433-PW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-PW-QW can be used for catalog matching and distributor lookup.

Antennas Permanent Mount 1/4 Wave Whip 433MHz Product overview: ANT-433-PW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-PW-QW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ANTEN 433MHZ PRMNT 1/4 WAVE WHIP - 473-ANT-433-PW-QW - Utmel Electronic Limited
Hong Kong, China
ANTEN 433MHZ PRMNT 1/4 WAVE WHIP
473-ANT-433-PW-QW
ANTEN 433MHZ PRMNT 1/4 WAVE WHIP 473-ANT-433-PW-QW
ANTEN 433MHZ PRMNT 1/4 WAVE WHIP

ANTEN 433MHZ PRMNT 1/4 WAVE WHIP

Supplier's Site
Sheung Wan, Hong Kong
Antennas Permanent Mount 1/4 Wave Whip 433MHz

Antennas Permanent Mount 1/4 Wave Whip 433MHz

Buy Now
RF Antennas - ANT-433-PW-QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-PW-QW
RF Antennas ANT-433-PW-QW
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi Solder Panel Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi Solder Panel Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ANT-433-PW-QW 875-ANT-433-PW-QW 473-ANT-433-PW-QW ANT-433-PW-QW ANT-433-PW-QW
Product Name 433MHz PW Series Antenna 433MHz Rf Antenna ANTEN 433MHZ PRMNT 1/4 WAVE WHIP Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 400.0 to 470.0 MHz 400.0 to 470.0 MHz
VSWR 1.9 :1 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 3dBi Spring Magnetic Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-5G3M-1L3-SMS-S15 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details