Abracon, LLC AEAR External AEARBD040038-S1621

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAR Type: External Protocol: Satellite Communications Frequency Range: 1616 ~ 1626.5 Bandwidth Range: 15 Length: 40.5 mm Width: 38 mm Height: 12.3 mm Gain Display: 0.46 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: Magnetic mount external Iridium antenna for Iridium communications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAR Type: External Protocol: Satellite Communications Frequency Range: 1616 ~ 1626.5 Bandwidth Range: 15 Length: 40.5 mm Width: 38 mm Height: 12.3 mm Gain Display: 0.46 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: Magnetic mount external Iridium antenna for Iridium communications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAR External - AEARBD040038-S1621 - Abracon, LLC
Spicewood, TX, United States
AEAR External
AEARBD040038-S1621
AEAR External AEARBD040038-S1621
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAR Type: External Protocol: Satellite Communications Frequency Range: 1616 ~ 1626.5 Bandwidth Range: 15 Length: 40.5 mm Width: 38 mm Height: 12.3 mm Gain Display: 0.46 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: Magnetic mount external Iridium antenna for Iridium communications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAR
  • Type: External
  • Protocol: Satellite Communications
  • Frequency Range: 1616 ~ 1626.5
  • Bandwidth Range: 15
  • Length: 40.5 mm
  • Width: 38 mm
  • Height: 12.3 mm
  • Gain Display: 0.46
  • VSWR: 1.5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: Magnetic mount external Iridium antenna for Iridium communications
  • Part Status: Active
Supplier's Site
RF Antennas - 535-14826-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14826-ND
RF Antennas 535-14826-ND
1.621GHz Module RF Antenna 1.616GHz ~ 1.626GHz 0.46dBi SMA Magnetic

1.621GHz Module RF Antenna 1.616GHz ~ 1.626GHz 0.46dBi SMA Magnetic

Buy Now Datasheet
Multi-Band Antennas - 2505173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505173P
Multi-Band Antennas 2505173P
External Iridium Antenna

External Iridium Antenna

Supplier's Site
Multi-Band Antennas - 2505172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505172
Multi-Band Antennas 2505172
External Iridium Antenna

External Iridium Antenna

Supplier's Site
Multi-Band Antennas - 2505173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505173
Multi-Band Antennas 2505173
External Iridium Antenna

External Iridium Antenna

Supplier's Site
RF/Microwave Antenna, Product overview: AEARBD040038-S1621 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEARBD040038-S16 21 can be used for catalog matching and distributor lookup.

RF/Microwave Antenna, Product overview: AEARBD040038-S1621 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEARBD040038-S1621 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - AEARBD040038-S1621
AEARBD040038-S1621
RF Antennas - AEARBD040038-S1621 AEARBD040038-S1621
Manufacturer: Abracon LLC Win Source Part Number: 863903-AEARBD040038- S1621 Series: AEAR Features: 1.621GHz - Module RF Antenna 1.616GHz ~ 1.626GHz 0.46dBi SMA Magnetic Package: Bulk Mounting: Magnetic Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8529.10.9100

Manufacturer: Abracon LLC
Win Source Part Number: 863903-AEARBD040038-S1621
Series: AEAR
Features: 1.621GHz - Module RF Antenna 1.616GHz ~ 1.626GHz 0.46dBi SMA Magnetic
Package: Bulk
Mounting: Magnetic
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100

Buy Now Datasheet
Iridium Antenna, 1.6265Ghz, 0.46Dbi Rohs Compliant Abracon - 34AH0211 - Newark, An Avnet Company
Chicago, IL, United States
Iridium Antenna, 1.6265Ghz, 0.46Dbi Rohs Compliant Abracon
34AH0211
Iridium Antenna, 1.6265Ghz, 0.46Dbi Rohs Compliant Abracon 34AH0211
IRIDIUM ANTENNA, 1.6265GHZ, 0.46DBI ROHS COMPLIANT: YES

IRIDIUM ANTENNA, 1.6265GHZ, 0.46DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - AEARBD040038-S1621 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.621GHz Module RF Antenna 1.616GHz ~ 1.626GHz 0.46dBi SMA Magnetic

1.621GHz Module RF Antenna 1.616GHz ~ 1.626GHz 0.46dBi SMA Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1.616GHz - 1.626GHz 0.46dBi

Antennas 1.616GHz - 1.626GHz 0.46dBi

Buy Now Datasheet
Hong Kong, China
RF ANT 1.6GHZ MODULE SMA ML MAG
5-AEARBD040038-S1621
RF ANT 1.6GHZ MODULE SMA ML MAG 5-AEARBD040038-S1621
RF ANT 1.6GHZ MODULE SMA ML MAG

RF ANT 1.6GHZ MODULE SMA ML MAG

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEARBD040038-S1621 535-14826-ND 2505173P 875-AEARBD040038-S1621 AEARBD040038-S1621 34AH0211 AEARBD040038-S1621 AEARBD040038-S1621 5-AEARBD040038-S1621
Product Name AEAR External RF Antennas Multi-Band Antennas Rf Antenna RF Antennas - AEARBD040038-S1621 Iridium Antenna, 1.6265Ghz, 0.46Dbi Rohs Compliant Abracon RF Antennas Antennas RF ANT 1.6GHZ MODULE SMA ML MAG
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1621.0 MHz 1616.0 to ? MHz 1621.0 MHz
Gain 0.4600 dB 0.4600 dB 0.4600 dB 0.4600 dB
VSWR 1.5 :1 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

868MHz Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868FPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2 dB
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details