Molex RF Antennas 2069940100

Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2069940100 is designed for Wi-Fi 4/5/6/6E applications, featuring a flexible material construction that allows for easy integration into wireless devices. It utilizes a UFL-type connector for secure attachment to the device's radio. The antenna measures 15.00 mm by 6.00 mm and is suitable for side-fed configurations. It is optimized for minimal implementation costs and supports high-performance RF transmission, making it a viable option for various applications including consumer electronics, automotive, industrial, and medical devices. The operating temperature range is -30 to +85°C, ensuring reliability in diverse environments. Customization options for the connector are available, providing additional design flexibility.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2069940100 is designed for Wi-Fi 4/5/6/6E applications, featuring a flexible material construction that allows for easy integration into wireless devices. It utilizes a UFL-type connector for secure attachment to the device's radio. The antenna measures 15.00 mm by 6.00 mm and is suitable for side-fed configurations. It is optimized for minimal implementation costs and supports high-performance RF transmission, making it a viable option for various applications including consumer electronics, automotive, industrial, and medical devices. The operating temperature range is -30 to +85°C, ensuring reliability in diverse environments. Customization options for the connector are available, providing additional design flexibility.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM22467-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22467-ND
RF Antennas WM22467-ND
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF ANT 2.4GHZ/5GHZ PCB TRACE ADH - 514-2069940100 - Utmel Electronic Limited
Hong Kong, China
RF ANT 2.4GHZ/5GHZ PCB TRACE ADH
514-2069940100
RF ANT 2.4GHZ/5GHZ PCB TRACE ADH 514-2069940100
RF ANT 2.4GHZ/5GHZ PCB TRACE ADH

RF ANT 2.4GHZ/5GHZ PCB TRACE ADH

Supplier's Site
RF Antennas - 2069940100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2069940100
RF Antennas 2069940100
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 3.6dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM22467-ND 514-2069940100 2069940100
Product Name RF Antennas RF ANT 2.4GHZ/5GHZ PCB TRACE ADH RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5000.0 MHz 2400.0 to 5000.0 MHz
Gain 3.6 dB 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details