TE Connectivity Antennas 1513797-1

Description
Body Features Product Weight : .2 G  [.007 OZ , .00702 OZ ] Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.46 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : .2 G  [.007 OZ , .00702 OZ ] Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.46 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513797-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513797-1
Antennas 1513797-1
Body Features Product Weight : .2 G  [.007 OZ , .00702 OZ ] Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.46 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz

Body Features


  • Product Weight : .2 G  [.007 OZ , .00702 OZ ]

Configuration Features


  • Antenna Protocol : ISM / ZB / BT WIFI
  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Product Height : .79 MM  [.031 INCH ]
  • Product Length : 8.46 MM  [.333 INCH ]
  • Product Width : 6.4 MM  [.252 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Bluetooth, WLAN, ZigBee, Wi-Fi

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Antenna Connection Type : Surface Mount (SMT)

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5
  • Gain (Max) (DB) : 1

Usage Conditions


  • Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz
Buy Now
RF Antennas - A117847TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A117847TR-ND
RF Antennas A117847TR-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

Buy Now Datasheet
Antennas PCB ANTENNA SINGLE BANDkaged - 792-1513797-1 - Utmel Electronic Limited
Hong Kong, China
Antennas PCB ANTENNA SINGLE BANDkaged
792-1513797-1
Antennas PCB ANTENNA SINGLE BANDkaged 792-1513797-1
Antennas PCB ANTENNA SINGLE BANDkaged

Antennas PCB ANTENNA SINGLE BANDkaged

Supplier's Site
Sheung Wan, Hong Kong
Antennas
1513797-1
Antennas 1513797-1
Antennas PCB ANTENNA SINGLE

Antennas PCB ANTENNA SINGLE

Buy Now Datasheet
RF Antennas - 1513797-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513797-1
RF Antennas 1513797-1
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1513797-1 A117847TR-ND 792-1513797-1 1513797-1 1513797-1
Product Name Antennas RF Antennas Antennas PCB ANTENNA SINGLE BANDkaged Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz 2400.0 MHz 2400.0 MHz
Gain 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-5 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details