Pulse Electronics Corporation RF Antennas W3538E0200

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi MMCX Male Surface Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi MMCX Male Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2629-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2629-ND
RF Antennas 553-2629-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi MMCX Male Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi MMCX Male Surface Mount

Buy Now Datasheet
900MHZ Rf Antenna - 875-W3538E0200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHZ Rf Antenna
875-W3538E0200
900MHZ Rf Antenna 875-W3538E0200
RF ANT 850/900MHZ PCB TRAC 200MM Product overview: W3538E0200 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3538E0200 can be used for catalog matching and distributor lookup.

RF ANT 850/900MHZ PCB TRAC 200MM Product overview: W3538E0200 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3538E0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Antenna, 1.92-2.17Ghz, 4.06Dbi; Antenna Type Pulse Larsen Antennas - 60AC3036 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.92-2.17Ghz, 4.06Dbi; Antenna Type Pulse Larsen Antennas
60AC3036
Pcb Antenna, 1.92-2.17Ghz, 4.06Dbi; Antenna Type Pulse Larsen Antennas 60AC3036
PCB ANTENNA, 1.92-2.17GHZ, 4.06DBI; Antenna Type:PCB; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:MMCX Connector; Gain:4.06dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 1.92-2.17GHZ, 4.06DBI; Antenna Type:PCB; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:MMCX Connector; Gain:4.06dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3538E0200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3538E0200
RF Antennas W3538E0200
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi MMCX Male Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi MMCX Male Surface Mount

Buy Now Datasheet
Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170MHz - 664-W3538E0200 - Utmel Electronic Limited
Hong Kong, China
Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170MHz
664-W3538E0200
Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170MHz 664-W3538E0200
Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170M Hz

Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170MHz

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-2629-ND 875-W3538E0200 60AC3036 W3538E0200 664-W3538E0200
Product Name RF Antennas 900MHZ Rf Antenna Pcb Antenna, 1.92-2.17Ghz, 4.06Dbi; Antenna Type Pulse Larsen Antennas RF Antennas Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170MHz
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA RF Testing GSM, WCDMA GSM, WCDMA
Primary Frequency Range 850.0 to 2100.0 MHz 824.0 to 2170.0 MHz 1920.0 to 2170.0 MHz 850.0 to 2100.0 MHz
Gain 2.8 to 6.3 dB 4.06 dB 2.8 to 6.3 dB
Technology Type PCB Trace PCB Trace PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers