Ai-Thinker -90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS BW16

Description
-90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS
Description
-90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
-90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS
16460-BW16
-90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS 16460-BW16
-90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS

-90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Antennas
Product Number 16460-BW16
Product Name -90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers