RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: W3001 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3001 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.483GHz 1.5dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.483GHz 1.5dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.483GHz 1.5dBi Solder Surface Mount
WIFI ANTENNA, 2.4-2.4835GHZ; Center Frequency:2.442GHz; Antenna Case Size:10mm x 3.2mm x 4mm; Product Range:- RoHS Compliant: Yes
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.483GHz 1.5dBi Solder Surface Mount
RF ANT 2.4GHZ CHIP SOLDER SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3001 | 553-2578-2-ND | 60AC3002 | W3001 | 17639-W3001 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | Wifi Antenna, 2.4-2.4835Ghz; Center Frequency Pulse Larsen Antennas | RF Antennas | RF ANT 2.4GHZ CHIP SOLDER SMD |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN | Bluetooth, WLAN | RF Testing; Bluetooth, WLAN | |
| Primary Frequency Range | 2400.0 to 2483.0 MHz | 2400.0 MHz | 2400.0 MHz | ||
| Technology Type | Chip | Chip |
Vertical & 2 x Dual Slant ±45°