Johanson Technology, Inc. Rf Antenna 2450AT18A100E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18A0100001E Product overview: 2450AT18A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18A100E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18A0100001E Product overview: 2450AT18A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18A100E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Johanson Technology Ceramic Antenna, part number 2450AT18A100, operates within a frequency range of 2400 to 2500 MHz, with a center frequency of 2.45 GHz. It has a maximum input power rating of 2W (CW) and an impedance of 50 ohms. The antenna is designed to function effectively in a wide temperature range from -40°C to +125°C. Typical peak gain is 0.5 dBi, while average gain is approximately -0.5 dBi. The return loss is specified at a minimum of 9.5 dB. The antenna's dimensions are compact, measuring 3.2 mm x 1.6 mm x 1.3 mm, making it suitable for space-constrained applications. It is recommended to mount the antenna with the mark facing up, and it is advised to design the line width to ensure 50 ohm impedance matching. The product is RoHS compliant and is available in bulk packaging with a reel quantity of 3,000 units.

Datasheet Summary
Powered by GS/AI

The Johanson Technology Ceramic Antenna, part number 2450AT18A100, operates within a frequency range of 2400 to 2500 MHz, with a center frequency of 2.45 GHz. It has a maximum input power rating of 2W (CW) and an impedance of 50 ohms. The antenna is designed to function effectively in a wide temperature range from -40°C to +125°C. Typical peak gain is 0.5 dBi, while average gain is approximately -0.5 dBi. The return loss is specified at a minimum of 9.5 dB. The antenna's dimensions are compact, measuring 3.2 mm x 1.6 mm x 1.3 mm, making it suitable for space-constrained applications. It is recommended to mount the antenna with the mark facing up, and it is advised to design the line width to ensure 50 ohm impedance matching. The product is RoHS compliant and is available in bulk packaging with a reel quantity of 3,000 units.

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-2450AT18A100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18A0100001E Product overview: 2450AT18A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18A100E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18A0100001E Product overview: 2450AT18A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18A100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2450AT18A100E - 2450AT18A100E - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 2450AT18A100E
2450AT18A100E
RF Antennas - 2450AT18A100E 2450AT18A100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 094193-2450AT18A100E Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -9.5dB Height (Max): 0.051" (1.30mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 0.5dBi Family Name: 2450AT18A100 Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): 2450AT18A100; 2450AT18A100S; 2450AT18A100R; Introduction Date: September 08, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 094193-2450AT18A100E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -9.5dB
Height (Max): 0.051" (1.30mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 0.5dBi
Family Name: 2450AT18A100
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 2450AT18A100; 2450AT18A100S; 2450AT18A100R;
Introduction Date: September 08, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology - 57J2167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology
57J2167
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology 57J2167
CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Antenna, Ceramic, 2.45Ghz; Centre Frequency Johanson Technology - 41T1675 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ceramic, 2.45Ghz; Centre Frequency Johanson Technology
41T1675
Antenna, Ceramic, 2.45Ghz; Centre Frequency Johanson Technology 41T1675
ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
2450AT18A100E
Radio Frequency Chip/Antenna >> Antennas 2450AT18A100E
0.5dBi 2.4GAntenna 2.4GHz 2W 1206 Antennas ROHS

0.5dBi 2.4GAntenna 2.4GHz 2W 1206 Antennas ROHS

Supplier's Site Datasheet
RF Antennas - 2450AT18A100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT18A100E
RF Antennas 2450AT18A100E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz ANTENNA

Antennas 2.45GHz ANTENNA

Buy Now Datasheet
JOHANSON TECHNOLOGY - 2450AT18A100E - Chip Antenna, Ceramic, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.3mm - 406-2450AT18A100E - Utmel Electronic Limited
Hong Kong, China
JOHANSON TECHNOLOGY - 2450AT18A100E - Chip Antenna, Ceramic, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.3mm
406-2450AT18A100E
JOHANSON TECHNOLOGY - 2450AT18A100E - Chip Antenna, Ceramic, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.3mm 406-2450AT18A100E
JOHANSON TECHNOLOGY - 2450AT18A100E - Chip Antenna, Ceramic, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.3mm

JOHANSON TECHNOLOGY - 2450AT18A100E - Chip Antenna, Ceramic, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.3mm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-2450AT18A100E 2450AT18A100E 57J2167 2450AT18A100E 2450AT18A100E 2450AT18A100E 406-2450AT18A100E
Product Name Rf Antenna RF Antennas - 2450AT18A100E Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology Radio Frequency Chip/Antenna >> Antennas RF Antennas Antennas JOHANSON TECHNOLOGY - 2450AT18A100E - Chip Antenna, Ceramic, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.3mm
Applications RF Testing
Primary Frequency Range 2400.0 MHz 2400.0 MHz
Gain 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details