Ai-Thinker -97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS TG-01M

Description
-97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS
Description
-97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
-97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS
16460-TG-01M
-97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS 16460-TG-01M
-97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS

-97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS

Supplier's Site
Antennas - TG-01M - ODG (Origin Data Global)
Shenzhen, China
Antennas
TG-01M
Antennas TG-01M
-97dBm 18dBm TG7100C Chip On-Board PCB Antenna 2.4GHz SMD,18x18mm WiFi Modules ROHS

-97dBm 18dBm TG7100C Chip On-Board PCB Antenna 2.4GHz SMD,18x18mm WiFi Modules ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Antennas Antennas
Product Number 16460-TG-01M TG-01M
Product Name -97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details