Pulse Electronics Corporation RF Antennas GPSGB2530

Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-GPSGB2530-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-GPSGB2530-ND
RF Antennas 553-GPSGB2530-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-GPSGB2530 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-GPSGB2530
1.575GHZ Rf Antenna 875-GPSGB2530
RF ANT 1.561/1.575GHZ CER PATCH Product overview: GPSGB2530 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGB2530 can be used for catalog matching and distributor lookup.

RF ANT 1.561/1.575GHZ CER PATCH Product overview: GPSGB2530 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPSGB2530 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GPSGB2530 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSGB2530
RF Antennas GPSGB2530
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF ANT 1.561/1.575GHZ CER PATCH - 664-GPSGB2530 - Utmel Electronic Limited
Hong Kong, China
RF ANT 1.561/1.575GHZ CER PATCH
664-GPSGB2530
RF ANT 1.561/1.575GHZ CER PATCH 664-GPSGB2530
RF ANT 1.561/1.575GHZ CER PATCH

RF ANT 1.561/1.575GHZ CER PATCH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas
Product Number 553-GPSGB2530-ND 875-GPSGB2530 GPSGB2530 664-GPSGB2530
Product Name RF Antennas 1.575GHZ Rf Antenna RF Antennas RF ANT 1.561/1.575GHZ CER PATCH
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS RF Testing Beidou, Galileo, GLONASS, GNSS, GPS RF Testing; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz 1561.0 to 1602.0 MHz
Gain 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details