RF ANT 868MHZ/915MHZ WHIP STR Product overview: W5017 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5017 can be used for catalog matching and distributor lookup.
868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi SMA Male Connector Mount
868MHz, 915MHz Whip, Straight RF Antenna 868MHz ~ 928MHz 2dBi SMA Male Connector Mount
RF ANT 868MHZ/915MHZ WHIP STR
WHIP ANTENNA, 868-928MHZ, 0.9DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:928MHz; Antenna Mounting:SMA Connector; Gain:0.9dBi; VSWR:2.5; Input Power:1W; Input Impedance:50ohm; Antenna Polarization:Vertica
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W5017 | W5017-ND | W5017 | 664-W5017 | 60AC3059 |
| Product Name | 868MHZ 915MHZ Rf Antenna | RF Antennas | RF Antennas | RF ANT 868MHZ/915MHZ WHIP STR | Whip Antenna, 868-928Mhz, 0.9Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | RF Antennas | RF Testing | ||
| Primary Frequency Range | 868.0 to 928.0 MHz | 868.0 to 915.0 MHz | 868.0 to 915.0 MHz | 868.0 to 928.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight | ||
| Gain | 2 dB | 2 dB | 0.9000 dB |