Abracon, LLC APAR Passive Patch APARM2504-SG3

Description
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575 | 1602 Length: 25.1 mm Width: 25.1 mm Height: 4 mm Gain Display: 2.5 | 1.5 | 3.5 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575 | 1602 Length: 25.1 mm Width: 25.1 mm Height: 4 mm Gain Display: 2.5 | 1.5 | 3.5 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Passive Patch - APARM2504-SG3 - Abracon, LLC
Spicewood, TX, United States
APAR Passive Patch
APARM2504-SG3
APAR Passive Patch APARM2504-SG3
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575 | 1602 Length: 25.1 mm Width: 25.1 mm Height: 4 mm Gain Display: 2.5 | 1.5 | 3.5 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAR
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1561 | 1575 | 1602
  • Length: 25.1 mm
  • Width: 25.1 mm
  • Height: 4 mm
  • Gain Display: 2.5 | 1.5 | 3.5
  • VSWR: 1.8
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount
  • Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo
  • Part Status: Active
Supplier's Site
RF Antennas - 535-14825-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14825-ND
RF Antennas 535-14825-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz 2.5dBi, 1.5dBi, 3.5dBi Solder Through Hole

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz 2.5dBi, 1.5dBi, 3.5dBi Solder Through Hole

Buy Now Datasheet
Patch Antenna, 1.602Ghz, 3.5Dbi Rohs Compliant Abracon - 34AH0243 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.602Ghz, 3.5Dbi Rohs Compliant Abracon
34AH0243
Patch Antenna, 1.602Ghz, 3.5Dbi Rohs Compliant Abracon 34AH0243
PATCH ANTENNA, 1.602GHZ, 3.5DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.602GHZ, 3.5DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hong Kong, China
RF ANT MULTIBAND GNSS CER PATCH
5-APARM2504-SG3
RF ANT MULTIBAND GNSS CER PATCH 5-APARM2504-SG3
RF ANT MULTIBAND GNSS CER PATCH

RF ANT MULTIBAND GNSS CER PATCH

Supplier's Site
Sheung Wan, Hong Kong
Antennas 1.561GHz - 1.602GHz 2.5, 1.5, and 3.5dBi

Antennas 1.561GHz - 1.602GHz 2.5, 1.5, and 3.5dBi

Buy Now Datasheet
RF Antennas - APARM2504-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARM2504-SG3
RF Antennas APARM2504-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz 2.5dBi, 1.5dBi, 3.5dBi Solder Through Hole

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz 2.5dBi, 1.5dBi, 3.5dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APARM2504-SG3 535-14825-ND 34AH0243 5-APARM2504-SG3 APARM2504-SG3 APARM2504-SG3
Product Name APAR Passive Patch RF Antennas Patch Antenna, 1.602Ghz, 3.5Dbi Rohs Compliant Abracon RF ANT MULTIBAND GNSS CER PATCH Antennas RF Antennas
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Multi-band; RF Testing; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1561.0 to 1602.0 MHz 1561.0 to 1602.0 MHz
Gain 2.5 to 3.5 dB 1.5 to 3.5 dB 2.5 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details