The Single Band Chip Antenna, part number 2450AT42E010B, operates at a center frequency of 2.4 GHz with a 50 Ohm impedance. It is designed for surface mount applications and can be placed directly above or below a metal layer on a PCB, eliminating the need for antenna clearance. The antenna has a typical gain of -2.0 dBi and a maximum power capacity of 2W. It is suitable for use in small, close-range networks, including IoT, BLE, and Zigbee applications, particularly in devices with limited space such as wearables and coin cell powered devices. The operating temperature range is from -40°C to +85°C, and it is RoHS compliant. The antenna's performance is influenced by the substrate thickness, with optimal efficiency achieved on PCBs with a thickness of 1-2 mm.
RF ANT 2.4GHZ CHIP SOLDER SMD
SINGLE BAND CHIP ANTENNA, 2.4GHZ, 50 OHM; Centre Frequency:2.4GHz; Antenna Case Size:5mm x 2mm x 1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.48GHz -2dBi Solder Surface Mount
| Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 406-2450AT42E010BE | 51AC3096 | 2450AT42E010BE | 2450AT42E010BE |
| Product Name | RF ANT 2.4GHZ CHIP SOLDER SMD | Single Band Chip Antenna, 2.4Ghz, 50 Ohm; Centre Frequency Johanson Technology | Antennas | RF Antennas |
| Applications | RF Testing; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ |