Manufacturer: PulseLarsen Antennas
Win Source Part Number: 1280103-W3008C
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: Bluetooth, WLAN, Zigbee
Frequency Range: 2.4GHz ~ 2.483GHz
Return Loss: -11dB
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 2.2dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Categories: RF/IF and RFID
Manufacturer Homepage: www.pulseeng.com
Height (Maximum): 0.043" (1.10mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: W3008C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3008C can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz 2.2dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz 2.2dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz 2.2dBi Solder Surface Mount
BT/WLAN/WIFI CHIP ANTENNA, 2.4-2.4835GHZ; Center Frequency:2.44175GHz
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz 1.3dBi Solder Surface Mount
ANTENNA WIRELESS EXTERNAL 2.4GHZ
RF ANT 2.4GHZ CHIP SOLDER SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | W3008C | 875-W3008C | 553-1674-1-ND | W3008C | 60AC3005 | W3008C | 664-W3008C | 17639-W3008C |
| Product Name | RF Antennas - W3008C | SMD 2.4GHZ Rf Antenna | RF Antennas | Others | Bt/wlan/wifi Chip Antenna, 2.4-2.4835Ghz; Center Frequency Pulse Larsen Antennas | RF Antennas | ANTENNA WIRELESS EXTERNAL 2.4GHZ | RF ANT 2.4GHZ CHIP SOLDER SMD |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | RF Testing; Bluetooth, WLAN, Zigbee? | |||
| Primary Frequency Range | 2400.0 to 2483.0 MHz | 2400.0 MHz | 2400.0 MHz | 2400.0 to 2483.0 MHz | 2400.0 MHz | |||
| Technology Type | Chip | Chip | ||||||
| Gain | 1.3 dB | 2.2 dB | 2.2 dB |
Vertical