Pulse Electronics Corporation RF Antennas W5001

Description
2.4GHz ZigBee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz ZigBee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1708-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1708-ND
RF Antennas 553-1708-ND
2.4GHz ZigBee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi RP-SMA Male Connector Mount

2.4GHz ZigBee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-W5001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-W5001
2.4GHZ Rf Antenna 875-W5001
RF ANT 2.4GHZ WHIP RA RP-SMA MAL Product overview: W5001 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5001 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP RA RP-SMA MAL Product overview: W5001 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W5001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5001
RF Antennas W5001
2.4GHz ZigBee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi RP-SMA Male Connector Mount

2.4GHz ZigBee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Hong Kong, China
ANTENNA EXTERNAL OUTDOOR 2.4 GHZ
17639-W5001
ANTENNA EXTERNAL OUTDOOR 2.4 GHZ 17639-W5001
ANTENNA EXTERNAL OUTDOOR 2.4 GHZ

ANTENNA EXTERNAL OUTDOOR 2.4 GHZ

Supplier's Site
Whip Antenna, 2.4-2.5Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC3056 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.5Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas
60AC3056
Whip Antenna, 2.4-2.5Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas 60AC3056
WHIP ANTENNA, 2.4-2.5GHZ, 1.5DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:1.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.5GHZ, 1.5DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:1.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-1708-ND 875-W5001 W5001 17639-W5001 60AC3056
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas ANTENNA EXTERNAL OUTDOOR 2.4 GHZ Whip Antenna, 2.4-2.5Ghz, 1.5Dbi; Antenna Type Pulse Larsen Antennas
Applications ZigBee™ RF Testing ZigBee™ ZigBee?
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details