RF ANT 829MHZ/1.575GHZ FLAT BAR Product overview: W3796 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3796 can be used for catalog matching and distributor lookup.
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Flat Bar RF Antenna 698MHz ~ 960MHz, 1.43GHz ~ 1.66GHz, 1.69GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 1.5dBi, 2dBi, 5.5dBi, 5dBi Solder Surface Mount
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Flat Bar RF Antenna 698MHz ~ 960MHz, 1.43GHz ~ 1.66GHz, 1.69GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 1.5dBi, 2dBi, 5.5dBi, 5dBi Solder Surface Mount
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Flat Bar RF Antenna 698MHz ~ 960MHz, 1.43GHz ~ 1.66GHz, 1.69GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 1.5dBi, 2dBi, 5.5dBi, 5dBi Solder Surface Mount
829MHz, 1.575GHz, 1.9GHz, 2.5GHz GPS, LTE Flat Bar RF Antenna 698MHz ~ 960MHz, 1.43GHz ~ 1.66GHz, 1.69GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 1.5dBi, 2dBi, 5.5dBi, 5dBi Solder Surface Mount
RF ANT 829MHZ/1.575GHZ FLAT BAR
PCB ANTENNA, 2.3-2.7GHZ, 5DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:5dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:-; Product Range:DOMINO Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3796 | 553-3657-6-ND | W3796 | 664-W3796 | 60AC3042 |
| Product Name | 829MHZ 1.575GHZ Rf Antenna | RF Antennas | RF Antennas | RF ANT 829MHZ/1.575GHZ FLAT BAR | Pcb Antenna, 2.3-2.7Ghz, 5Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; GPS; GPS, LTE | GPS, LTE | RF Testing; GPS, LTE | |
| Primary Frequency Range | 698.0 to 2700.0 MHz | 829.0 to 2500.0 MHz | 829.0 to 2500.0 MHz | 2300.0 to 2700.0 MHz | |
| Technology Type | Flat Bar | Flat Bar | Flat Bar | ||
| Gain | 1.5 to 5.5 dB | 1.5 to 5 dB | 5 dB |
Dual slant ±45°