Pulse Electronics Corporation 850MHZ 900MHZ Rf Antenna W1911

Description
RF ANT 850MHZ/900MHZ WHIP STR Product overview: W1911 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1911 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 850MHZ/900MHZ WHIP STR Product overview: W1911 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1911 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
850MHZ 900MHZ Rf Antenna - 875-W1911 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-W1911
850MHZ 900MHZ Rf Antenna 875-W1911
RF ANT 850MHZ/900MHZ WHIP STR Product overview: W1911 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1911 can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ WHIP STR Product overview: W1911 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1911 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-1700-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1700-ND
RF Antennas 553-1700-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi RP-SMA Male Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Hong Kong, China
ANTENNA PENTA STRAIGHT RP-SMA
17639-W1911
ANTENNA PENTA STRAIGHT RP-SMA 17639-W1911
ANTENNA PENTA STRAIGHT RP-SMA

ANTENNA PENTA STRAIGHT RP-SMA

Supplier's Site
RF Antennas - W1911 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1911
RF Antennas W1911
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi RP-SMA Male Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 2dBi, 2.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-W1911 553-1700-ND 17639-W1911 W1911
Product Name 850MHZ 900MHZ Rf Antenna RF Antennas ANTENNA PENTA STRAIGHT RP-SMA RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA GSM, WCDMA GSM, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details