Pulse Electronics Corporation RF Antennas W3113

Description
900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount
Request a Quote Datasheet
Description
900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1682-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1682-2-ND
RF Antennas 553-1682-2-ND
900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1682-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1682-1-ND
RF Antennas 553-1682-1-ND
900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1682-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1682-6-ND
RF Antennas 553-1682-6-ND
900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
SMD 900MHZ Rf Antenna - 875-W3113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MHZ Rf Antenna
875-W3113
SMD 900MHZ Rf Antenna 875-W3113
RF ANT 900MHZ HELICAL SOLDER SMD Product overview: W3113 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3113 can be used for catalog matching and distributor lookup.

RF ANT 900MHZ HELICAL SOLDER SMD Product overview: W3113 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - W3113
W3113
RF Antennas - W3113 W3113
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1280104-W3113 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1280104-W3113
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Hong Kong, China
RF ANT 900MHZ HELICAL SOLDER SMD
17639-W3113
RF ANT 900MHZ HELICAL SOLDER SMD 17639-W3113
RF ANT 900MHZ HELICAL SOLDER SMD

RF ANT 900MHZ HELICAL SOLDER SMD

Supplier's Site
RF Antennas - W3113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3113
RF Antennas W3113
900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

900MHz Helical RF Antenna 902MHz ~ 928MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
Helical Antenna, 902-928Mhz, 0.8Dbi; Antenna Type Pulse Larsen Antennas - 60AC3024 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 902-928Mhz, 0.8Dbi; Antenna Type Pulse Larsen Antennas
60AC3024
Helical Antenna, 902-928Mhz, 0.8Dbi; Antenna Type Pulse Larsen Antennas 60AC3024
HELICAL ANTENNA, 902-928MHZ, 0.8DBI; Antenna Type:Helical; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:0.8dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

HELICAL ANTENNA, 902-928MHZ, 0.8DBI; Antenna Type:Helical; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:0.8dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 553-1682-2-ND 875-W3113 W3113 17639-W3113 W3113 60AC3024
Product Name RF Antennas SMD 900MHZ Rf Antenna RF Antennas - W3113 RF ANT 900MHZ HELICAL SOLDER SMD RF Antennas Helical Antenna, 902-928Mhz, 0.8Dbi; Antenna Type Pulse Larsen Antennas
Applications RF Antennas RF Testing RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details