Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
CHENGDU EBYTE ELECTRONIC TECHNOLOGY CO., LTD.
E103-W05 -- 20DBM PCB ON BOARD ANTENNA 2.4GHZ - WIFI MODULES ROHS
Chengdu Ebyte Electronic Technology Co., Ltd.
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
E103-W05
Description
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
Description
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
16243-E103-W05
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
16243-E103-W05
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Antennas
Product Number
16243-E103-W05
Product Name
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Ignion
Antenna Unit
NN03-310BULK
Specs
Polarization
Linear
Primary Frequency Range
698.0 to 3800.0 MHz
Gain
2.4 dB
View Details
WAGO
Antenna
758-974
Specs
Primary Frequency Range
617.0 to 6000.0 MHz
View Details
3
suppliers
Advantech
Cellular / 5G MIMO & GNSS Antenna with Screw Mount
BB-2J7184BGFC-150
Specs
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
RS Components, Ltd.
Multi-Band Antennas
2720162
Specs
Applications
Multi-band
Primary Frequency Range
617.0 to ? MHz
Gain
8.6 dB
View Details