Ai-Thinker -96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS ESP-C3-32S-2M

Description
-96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS
Description
-96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
-96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS
16460-ESP-C3-32S-2M
-96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS 16460-ESP-C3-32S-2M
-96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS

-96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Antennas
Product Number 16460-ESP-C3-32S-2M
Product Name -96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details