DigiKey Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| "CAPACITIVE FUEL LEVEL, 1"" NPT, 1" | |
| "CAPACITIVE FUEL LEVEL, 1"" NPT, 5" | |
| "COOLANT LEVEL SWITCH, 1/2"" NPTF," | |
| "COOLANT LEVEL SWITCH, 1/4"" NPTF," | |
| "COOLANT LEVEL SWITCH, 1/4""NPTF," | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT" | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) BSP" | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/8"" (3.18mm) NPT" | |
| "Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, Male 1/8"" (3.18mm) NPT" | |
| "Liquid Level Sensor Switch NC, NO Output Male, 1/2"" (12.7mm)" | |
| "Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1/2"" (12.7mm) NPT" | |
| "OIL LEVEL SWITCH, 1/2"" NPTF, PU" | |
| "OIL LEVEL SWITCH, 1/4"" NPTF, PU" | |
| ADJUSTABLE VERTICAL FLOAT SWITCH | |
| CAPACITIVE FUEL LEVEL, 1' NPT, 1 | |
| Liquid Level Sensor Digital High, Low Output Cable Mount | |
| Liquid Level Sensor Digital Output Cable Mount | |
| Liquid Level Sensor NPN Output Bracket Mount | |
| Liquid Level Sensor NPN Output Threaded | |
| Liquid Level Sensor Output Flange Mount | |
| Liquid Level Sensor Output Threaded | |
| Liquid Level Sensor Output | |
| Liquid Level Sensor PNP Output Bracket Mount | |
| Liquid Level Sensor PNP Output Threaded | |
| Liquid Level Sensor PNP Output | |
| Liquid Level Sensor Push-Pull High-Dry Output Flange Mount | |
| Liquid Level Sensor Relay Output Bracket Mount | |
| Liquid Level Sensor Relay Output Flange Mount | |
| Liquid Level Sensor Relay Output Threaded | |
| Liquid Level Sensor Resistive Output Panel Mount | |
| Liquid Level Sensor Switch (2) (Dual Float) SPST-NC/NO, SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Cable Mount | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M8 Thread | |
| Liquid Level Sensor Switch NC, NO Output Panel Mount, M10x1.5 Thread | |
| Liquid Level Sensor Switch NPN Output Threaded | |
| Liquid Level Sensor Switch Output Adhesive | |
| Liquid Level Sensor Switch Output Bracket Mount | |
| Liquid Level Sensor Switch Output Threaded | |
| Liquid Level Sensor Switch PNP Output Threaded | |
| Liquid, Powder Level Sensor Output Threaded | |
| Liquid, Powder Level Sensor Output | |
| Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread | |
| SEN LVL LIQ SWITCH SPST/NC/NO | |
| SENSOR LEVEL LIQ ANALOG 4MA/20MA | |
| SENSOR LEVEL LIQ DIGITAL NPN/NC | |
| SENSOR LEVEL LIQ DIGITAL UART | |
| SENSOR LEVEL LIQ DIGITAL | |
| SENSOR LEVEL LIQ RESISTIVE | |
| SENSOR LEVEL LIQ SWITCH SPDT | |
| SENSOR LEVEL LIQ SWITCH SPST/NO | |
| SENSOR LEVEL LIQ SWITCH | |
| SENSOR LEVEL LIQ |
| << Prev |