RECOM Power, Inc. DC DC Converters REM5E-1209D/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-1209D/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7205
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7205
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:277mA; Output Voltage - Output 2:-9V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:277mA; Output Voltage - Output 2:-9V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-1209D/R8/A/CTRL/X1-ND 71AC7205
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2770 amps 0.2770 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Print Modules / DCDC Module - tps-hcis105s05-28472 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
AC Output Current 0.0 to 0.2000 amps
DC Output Voltage 5.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details