RECOM Power, Inc. DC DC Converters REM3.5E-4812D/R8/A

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM3.5E series DC-DC converter from Recom Power features a compact DIP24 package and provides dual outputs with a maximum output power of 3.5W. It operates within a wide input voltage range of 5V to 48V, with a 2:1 input ratio. The device is certified for medical applications, meeting IEC/EN/UL 60601 standards, and offers reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm. The operating temperature range is from -40°C to +85°C without derating, making it suitable for various environments. The converter includes protections such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). With a low leakage current of 1µA, it is appropriate for medical B, BF, and CF applications. The efficiency ratings vary by output voltage, reaching up to 84%. The device is RoHS compliant and has a typical weight of 14g.

Datasheet Summary
Powered by GS/AI

The REM3.5E series DC-DC converter from Recom Power features a compact DIP24 package and provides dual outputs with a maximum output power of 3.5W. It operates within a wide input voltage range of 5V to 48V, with a 2:1 input ratio. The device is certified for medical applications, meeting IEC/EN/UL 60601 standards, and offers reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm. The operating temperature range is from -40°C to +85°C without derating, making it suitable for various environments. The converter includes protections such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). With a low leakage current of 1µA, it is appropriate for medical B, BF, and CF applications. The efficiency ratings vary by output voltage, reaching up to 84%. The device is RoHS compliant and has a typical weight of 14g.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-4812D/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3.5E-4812D/R8/A-ND
DC DC Converters REM3.5E-4812D/R8/A-ND
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC7075 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC7075
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC7075
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-4812D/R8/A-ND 71AC7075
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details