RECOM Power, Inc. DC DC Converters REM3.5E-4812S/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-4812S/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power - 71AC7085 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power
71AC7085
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power 71AC7085
DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-4812S/R8/A/CTRL/X1-ND 71AC7085
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2900 amps 0.2900 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data