RECOM Power, Inc. DC DC Converters REM5E-0505D/R8/A

Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-0505D/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM5E-0505D/R8/A-ND
DC DC Converters REM5E-0505D/R8/A-ND
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7115
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7115
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-0505D/R8/A-ND 71AC7115
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 W Single Phase Single Output Low Profile Power Supplies - PS-4512 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details