DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 40 50 60 70 80 90 91 92 93 94 95 96 97 98 99 100 101 102 103 110 120 130 140 150 160 163
Product Name Notes
Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 36V - 72V Input

<< Prev Next >>