RECOM Power, Inc. DC DC Converters REM5E-0509S/R10/A

Description
Isolated Module DC DC Converter 1 Output 9V 556mA 4.5V - 9V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 9V 556mA 4.5V - 9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7135, provides a regulated output of 9V at a maximum current of 0.556A, delivering up to 5W of power. It features a 2:1 input voltage range, making it suitable for various applications. The device is designed with reinforced isolation rated at 250VAC and complies with medical safety standards, including IEC/EN/UL 60601 certifications. It operates efficiently across a wide temperature range of -40°C to +80°C without derating. The converter includes protections such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The compact DIP24 package measures 31.8mm x 20.3mm x 10.2mm and has a low leakage current of 1µA, making it suitable for medical applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7135, provides a regulated output of 9V at a maximum current of 0.556A, delivering up to 5W of power. It features a 2:1 input voltage range, making it suitable for various applications. The device is designed with reinforced isolation rated at 250VAC and complies with medical safety standards, including IEC/EN/UL 60601 certifications. It operates efficiently across a wide temperature range of -40°C to +80°C without derating. The converter includes protections such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The compact DIP24 package measures 31.8mm x 20.3mm x 10.2mm and has a low leakage current of 1µA, making it suitable for medical applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-0509S/R10/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM5E-0509S/R10/A-ND
DC DC Converters REM5E-0509S/R10/A-ND
Isolated Module DC DC Converter 1 Output 9V 556mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 9V 556mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power - 71AC7135 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
71AC7135
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power 71AC7135
DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-0509S/R10/A-ND 71AC7135
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5560 amps 0.5560 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU090-1200T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details