RECOM Power, Inc. DC DC Converters REM5E-2415D/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM5E series, features a compact DIP24 package and provides dual outputs with a maximum output power of 5W. It operates within a wide input voltage range of 5V to 48V DC, with a 2:1 input ratio. The device is designed for medical applications, certified to IEC/EN/UL 60601 standards, ensuring safety and reliability with reinforced isolation rated at 250VAC and up to 10kVDC. The operating temperature range is from -40°C to +80°C without derating, making it suitable for various environments. The converter includes protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). It has a low leakage current of 1µA, making it appropriate for medical B, BF, and CF applications. The efficiency ranges from 75% to 85% depending on the model, and it supports a maximum capacitive load of up to 4700µF. The dimensions are 31.8mm x 20.3mm x 10.2mm, with a typical weight of 14g.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM5E series, features a compact DIP24 package and provides dual outputs with a maximum output power of 5W. It operates within a wide input voltage range of 5V to 48V DC, with a 2:1 input ratio. The device is designed for medical applications, certified to IEC/EN/UL 60601 standards, ensuring safety and reliability with reinforced isolation rated at 250VAC and up to 10kVDC. The operating temperature range is from -40°C to +80°C without derating, making it suitable for various environments. The converter includes protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). It has a low leakage current of 1µA, making it appropriate for medical B, BF, and CF applications. The efficiency ranges from 75% to 85% depending on the model, and it supports a maximum capacitive load of up to 4700µF. The dimensions are 31.8mm x 20.3mm x 10.2mm, with a typical weight of 14g.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-2415D/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7309
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7309
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-2415D/R8/A/CTRL/X1-ND 71AC7309
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details